Components Corporation Printed Circuit Mounted Fuse Clip MC-27

Description
The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less cost. Unlike traditional fuseholders, the MC-27 is produced on high speed wire form machines with no scrap material reflected in its cost. MC-27s are precision heat treated after forming for optimum spring temper.
Datasheet
Description
The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less cost. Unlike traditional fuseholders, the MC-27 is produced on high speed wire form machines with no scrap material reflected in its cost. MC-27s are precision heat treated after forming for optimum spring temper.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printed Circuit Mounted Fuse Clip - MC-27 - Components Corporation
Denville, NJ, USA
Printed Circuit Mounted Fuse Clip
MC-27
Printed Circuit Mounted Fuse Clip MC-27
The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less cost. Unlike traditional fuseholders, the MC-27 is produced on high speed wire form machines with no scrap material reflected in its cost. MC-27s are precision heat treated after forming for optimum spring temper.

The MC-27 fuse clip provides a rugged, economical and reliable method for the termination of fuses on printed circuit boards. Formed from the highest quality beryllium copper alloy, the MC-27 series is superior in spring quality to its stamped counterparts at less cost. Unlike traditional fuseholders, the MC-27 is produced on high speed wire form machines with no scrap material reflected in its cost. MC-27s are precision heat treated after forming for optimum spring temper.

Supplier's Site Datasheet

Technical Specifications

  Components Corporation
Product Category Fuse Holders
Product Number MC-27
Product Name Printed Circuit Mounted Fuse Clip
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
Street Lighting Fuse Boxes - 087626-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details