SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical FEU (Med)

Description
Description Quick-conntect or solder terminals Applications Medical Equipment
Request a Quote
Description
Description Quick-conntect or solder terminals Applications Medical Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FEU (Med) is a shock-safe fuseholder designed for medical equipment, accepting 5 x 20 mm or 6.3 x 32 mm fuse-links, with panel mounting and solder terminals. It has a rated voltage of 250 VAC and 600 VAC/DC, with a rated current of 10 A (VDE) or 20 A (UL/CSA). The housing is made of black thermoplastic (UL 94V-0), with copper alloy terminals tin-plated, and mounting requires a maximum torque of 1.2 Nm. It meets IP40 protection, operates from -40 °C to 85 °C, and complies with IEC 60127-6, UL 4248-1, CSA C22.2 No. 4248.1, and is suitable for IEC 60601-1 medical applications (1 MOOP, 1 MOPP). Unit weight is 5.5 g. Caps and insulation covers are required accessories and sold separately.

Datasheet Summary
Powered by GS/AI

The FEU (Med) is a shock-safe fuseholder designed for medical equipment, accepting 5 x 20 mm or 6.3 x 32 mm fuse-links, with panel mounting and solder terminals. It has a rated voltage of 250 VAC and 600 VAC/DC, with a rated current of 10 A (VDE) or 20 A (UL/CSA). The housing is made of black thermoplastic (UL 94V-0), with copper alloy terminals tin-plated, and mounting requires a maximum torque of 1.2 Nm. It meets IP40 protection, operates from -40 °C to 85 °C, and complies with IEC 60127-6, UL 4248-1, CSA C22.2 No. 4248.1, and is suitable for IEC 60601-1 medical applications (1 MOOP, 1 MOPP). Unit weight is 5.5 g. Caps and insulation covers are required accessories and sold separately.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical
FEU (Med)
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical FEU (Med)
Description Quick-conntect or solder terminals Applications Medical Equipment

Description

  • Quick-conntect or solder terminals

Applications

  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FEU (Med)
Product Name Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1984-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
2 suppliers
Fuseholders - 486-7133-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, vertical, IP 40 / IP 54 - FAF - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 12 amps
Rated Operating Voltage 250 volts
View Details