Comdel, Inc. Match Pro Impedance Matching Networks CPMX2500

Description
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load characteristics during your process. Comdel engineers map the impedance of your active chamber to provide a customized matching network that meets your specific needs. Features: Automatic and manual modes with local and remote manual control of tuning capacitors Ability to pre-position capacitors to optimal plasma ignition point prior to turn-on, resulting in quick and reliable tuning Capacitor position outputs to show where the match occurs from process to process
Description
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load characteristics during your process. Comdel engineers map the impedance of your active chamber to provide a customized matching network that meets your specific needs. Features: Automatic and manual modes with local and remote manual control of tuning capacitors Ability to pre-position capacitors to optimal plasma ignition point prior to turn-on, resulting in quick and reliable tuning Capacitor position outputs to show where the match occurs from process to process

Suppliers

Company
Product
Description
Supplier Links
Match Pro Impedance Matching Networks - CPMX2500 - Comdel, Inc.
Gloucester, MA, USA
Match Pro Impedance Matching Networks
CPMX2500
Match Pro Impedance Matching Networks CPMX2500
Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results Performance: Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load characteristics during your process. Comdel engineers map the impedance of your active chamber to provide a customized matching network that meets your specific needs. Features: Automatic and manual modes with local and remote manual control of tuning capacitors Ability to pre-position capacitors to optimal plasma ignition point prior to turn-on, resulting in quick and reliable tuning Capacitor position outputs to show where the match occurs from process to process

Automatic Ultra-Fast Tuning and Fine Tune Resolution Deliver Repeatable Process Results

Performance:
Every Match Pro system is engineered with Comdel's unique PROTRAK, a high-speed tuning algorithm that gradually slows the system as it approaches the tuning point, allowing a precise match even in high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load characteristics during your process. Comdel engineers map the impedance of your active chamber to provide a customized matching network that meets your specific needs.

Features:

  • Automatic and manual modes with local and remote manual control of tuning capacitors
  • Ability to pre-position capacitors to optimal plasma ignition point prior to turn-on, resulting in quick and reliable tuning
  • Capacitor position outputs to show where the match occurs from process to process
Supplier's Site

Technical Specifications

  Comdel, Inc.
Product Category Impedance Matching Networks
Product Number CPMX2500
Product Name Match Pro Impedance Matching Networks
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
Frequency 60 Hz; 50 Hz
Power 5 to 80000 watts
Input Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075-33+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.3500 watts
VSWR 1.1 :1
View Details
Navigator® II Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details
Match Pro Impedance Matching Networks - CPMX8000 - Comdel, Inc.
Specs
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details