Krohn-Hite Corporation Impedance Matching Transformer Model MT56R

Description
Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically designed as an accessory to broaden the amplification range of Krohn-Hite amplifiers, by providing increased output current capability and a greater range of output impedance. The Model MT56R may be used with the Model 7500 amplifiers. The Model MT56R provides primary-to-secondary turns ratio of 10, 5, 2.5 and 1.25 to 1, selected by the 4-position LOAD IMPEDANCE switch. When using the Model 7500 Amplifier, which has a 200 ohm output impedance, these correspond to matched loads of 2, 8, 32 and 128 ohms respectively. The operating frequency range is either 30Hz to 10kHz, or 10kHz to 500kHz, selected by the FREQUENCY RANGE switch. Input and output connections are made to multi-purpose binding posts on the front panel and on the rear of the chassis, with separate chassis/grounding terminals on the front panel to provide for either floating or chassis/ground operation.
Description
Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically designed as an accessory to broaden the amplification range of Krohn-Hite amplifiers, by providing increased output current capability and a greater range of output impedance. The Model MT56R may be used with the Model 7500 amplifiers. The Model MT56R provides primary-to-secondary turns ratio of 10, 5, 2.5 and 1.25 to 1, selected by the 4-position LOAD IMPEDANCE switch. When using the Model 7500 Amplifier, which has a 200 ohm output impedance, these correspond to matched loads of 2, 8, 32 and 128 ohms respectively. The operating frequency range is either 30Hz to 10kHz, or 10kHz to 500kHz, selected by the FREQUENCY RANGE switch. Input and output connections are made to multi-purpose binding posts on the front panel and on the rear of the chassis, with separate chassis/grounding terminals on the front panel to provide for either floating or chassis/ground operation.

Suppliers

Company
Product
Description
Supplier Links
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Brockton, MA, USA
Impedance Matching Transformer
Model MT56R
Impedance Matching Transformer Model MT56R
Impedance Matching Transformer • Frequency Range: 30Hz to 500kHz • Output Power: 75 Watts • Maximum Current: 6.5A • Input Voltage: 125V rms • Matched Loads from 2 ohms to 1k ohms DESCRIPTION The Krohn-Hite Model MT56R Matching Transformer is specifically designed as an accessory to broaden the amplification range of Krohn-Hite amplifiers, by providing increased output current capability and a greater range of output impedance. The Model MT56R may be used with the Model 7500 amplifiers. The Model MT56R provides primary-to-secondary turns ratio of 10, 5, 2.5 and 1.25 to 1, selected by the 4-position LOAD IMPEDANCE switch. When using the Model 7500 Amplifier, which has a 200 ohm output impedance, these correspond to matched loads of 2, 8, 32 and 128 ohms respectively. The operating frequency range is either 30Hz to 10kHz, or 10kHz to 500kHz, selected by the FREQUENCY RANGE switch. Input and output connections are made to multi-purpose binding posts on the front panel and on the rear of the chassis, with separate chassis/grounding terminals on the front panel to provide for either floating or chassis/ground operation.

Impedance Matching Transformer

• Frequency Range: 30Hz to 500kHz

• Output Power: 75 Watts

• Maximum Current: 6.5A

• Input Voltage: 125V rms

• Matched Loads from 2 ohms to 1k ohms

DESCRIPTION

The Krohn-Hite Model MT56R Matching Transformer is specifically designed as an accessory to broaden the amplification range of Krohn-Hite amplifiers, by providing increased output current capability and a greater range of output impedance. The Model MT56R may be used with the Model 7500 amplifiers.

The Model MT56R provides primary-to-secondary turns ratio of 10, 5, 2.5 and 1.25 to 1, selected by the 4-position LOAD IMPEDANCE switch. When using the Model 7500 Amplifier, which has a 200 ohm output impedance, these correspond to matched loads of 2, 8, 32 and 128 ohms respectively. The operating frequency range is either 30Hz to 10kHz, or 10kHz to 500kHz, selected by the FREQUENCY RANGE switch.

Input and output connections are made to multi-purpose binding posts on the front panel and on the rear of the chassis, with separate chassis/grounding terminals on the front panel to provide for either floating or chassis/ground operation.

Supplier's Site

Technical Specifications

  Krohn-Hite Corporation
Product Category Impedance Matching Networks
Product Number Model MT56R
Product Name Impedance Matching Transformer
Modes of Operation Manual
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD S-F/F-F RoHS - SFFF-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Standards and Certifications RoHS
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details
Navio™ Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details