| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 8.12679.669 |
| Product Name | 8 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Moldon Rubber (Aluminum Core) |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 950 lbs (431 kg) |
| Wheel Diameter | 12 inch (305 mm) |