| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 6.06209.559 |
| Product Name | 6 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Performa Rubber (Round/Grey) |
| Features | Brake (optional feature); Half Round Tread; Swivel Lock (optional feature) |
| Specialty Applications | Food Service |
| Maximum Load | 450 lbs (204 kg) |