| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 4.06179.239 |
| Product Name | 4 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Metal; Forged Steel |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 1400 lbs (635 kg) |