Features protective cover in white or grey. Please specify color preference at time of order.
| MedCaster | |
|---|---|
| Product Category | Casters |
| Product Number | 390+Q32C080BZ |
| Product Name | 390 & 390+ Series Caster |
| Caster Type | Wheel Caster |
| Wheel Type | Rubber Gray |
| Maximum Load | 220 lbs (99.77 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |