MedCaster Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Product Name Notes
Anti-microbial wheels are green in color.
Anti-Microbial wheels are have light green treads and sealed precision ball bearings with full thread guards. Wheels are crowned for easier rolling and turning.
Anti-microbial wheels have a light green tread and crowned face. Wheels have sealed precision ball bearings and full thread guards. Metal thread guards are available. Consult factory.
Anti-microbial wheels have a light green tread. Rigid rig designed for added strength. Wheels have sealed precsion ball bearings and rounded face.
Conductive wheel casters do not have thread guards. Wheels are furnished with ball bearings.
Economically priced with a polished Chrome finish. For use on Bassinets and store fixtures. 3" wheels and larger have full metal thread guards and ball bearings. GRP wheels are very...
Features precision bearing in caster raceway and protective cover in white or grey. Please specify color preference at time of order.
Features precision bearing in caster raceway.
Features protective cover in white or grey. Please specify color preference at time of order.
Low Cost polished CHrome finish. For use on Bassinets and store fixtures. Wheels have full metal thread guards and ball bearings. GRP wheels are very resilient.
Low Cost polished zinc finish. For use on Bassinets and store fixtures. 2" wheels have plain bore. No Thread guards.
Low Cost polished zinc finish. For use on Bassinets and store fixtures. 2' wheels have plain bore. No Thread guards.
Low Cost polished zinc finish. For use on Bassinets and store fixtures. Wheels have full metal thread guards and ball bearings. Total lock locks both the swivel and wheel.
Low Cost polished zinc finish. For use on Bassinets and store fixtures. Wheels have full metal thread guards and ball bearings. Total lock locks both the swivel and wheel
Low Cost polished zinc finish. For use on Bassinets and store fixtures. Wheels have full metal thread guards and ball bearings.
Low Overall Height with high capacity. Wheels have ball bearings. Total Locking design locks wheels and swivel raceway
Low Overall Height with high capacity. Wheels have ball bearings.
Nylon casters offering precision bearings in both our swivel raceway and wheel provide a smooth, quiet and maintenance free caster. There is a wide assortment of fittings available. Ideal for...
Our 390R central locking casters are designed for both Directional and Total locking. Used on Hosptial Beds and Diagnostic Equipment.
Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals.
Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
Our CN Series is designed to be used on tables, chairs and IV Poles. It can also be used on many different light weight medical fixtures or store fixtures. Features...
Our DN series provides you with a comfort roll and chrome finish. For use on all types of medical equipment. Quiet and easy rolling with precision ball bearings in each...
Our Twin Med casters are made from the highest quality Nylon. PYO wheels are supplied with plain bore wheels. PYP models have precsion ball bearings in each wheel for easy...
Our Twin wheel casters are made from the highest quality Nylon. Our PYP Wheels have precsion ball bearings in each wheel for easy rollability and are non-marking. Our PYO come...
Polyurethane wheels come with full thread guards and sealed precision bearings
Polyurethane wheels come with precision ball bearings and full plastic thread guards. Chrome finish with double ball raceway design for smooth action.
Polyurethane wheels come with precision ball bearings and full thread guards. Chrome finish
Rigid rig designed for added strength. Polyurethane wheels come with precision ball bearings and full thread guards. Chrome finish
Rigid rig designed for added strength. Polyurethane wheels come with sealed precsion ball bearings and full plastic thread guards.
Rigid rig designed for added strength. TPP Wheels come with Sealed Precsion Ball bearings and full thread guards. Wheels are crowned face for easier rolling.
Rigid rig designed for added strength. TPP wheels have sealed precision ball bearings and full thread guards.Smooth rolling and quiet. For use in many medical applications. Polished chrome finish. Metal...
Rigid rig designed for added strength.Anti-microb ial wheels have a light green tread and crowned face. Wheels have sealed precision ball bearings and full thread guards. Metal thread guards are...
Rigid rig designed for added strength.Polyurethan e wheels come with precision ball bearings and full thread guards. Chrome finish
Rigid rig designed for added strength.TPP wheels have sealed precision ball bearings and full thread guards.Smooth rolling and quiet. For use in many medical applications. Polished chrome finish. Metal thread...
The Twin wheel casters are made from the highest quality Nylon and lock both the swivel and wheels. They have precision ball bearings in each wheel for easy rollability and...
The Twin wheel casters are made from the highest quality Nylon and lock both the swivel and wheels. They have precsion ball bearings in each wheel for easy rollability and...
The Twin wheel casters are made from the highest quality Nylon. They have precsion ball bearings in each wheel for easy rollability and are non-marking polyurethane treads
The Twin wheel casters are made from the highest quality Nylon. They have precsion ball bearings in each wheel for easy rollability and are non-marking.
TPP wheels are made of Thermoplastic rubber material. They can withstand 210 degrees and are designed for cart wash applications. Wheels are furnished with full thread guards and Sealed precsion...
TPP wheels have sealed precision ball bearings and full thread guards.Smooth rolling and quiet. For use in many medical applications. Polished chrome finish. Metal thread guards are available. Consult factory...
TPP wheels have sealed precision ball bearings and full thread guards.Smooth rolling and quiet. For use in many medical applications. Polished chrome finish. Metal thread guards are available. Consult factory.
Wheel is black with a crown tread.
Wheel is grey with a round tread.