| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 3.00314.109 |
| Product Name | 3 Series |
| Caster Type | Stem Caster |
| Wheel Type | Metal; Cast Iron |
| Features | Brake (optional feature); Square Stem (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 400 lbs (181 kg) |