Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 2.00003.95

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
2.00003.95
Polyurethane Tread & Molded Nylon Wheel 2.00003.95

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 2.00003.95
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Hub Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Urethane on Iron Wheels - UI Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 400 to 9000 lbs (181 to 4082 kg)
Wheel Diameter 3.5 to 20 inch (88.9 to 508 mm)
View Details
R-3547 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 8500 lbs (3855 kg)
Wheel Diameter 8.12 inch (206 mm)
View Details