RS Components, Ltd.
Trolley Wheels
3995197
Description
LAG 4029 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 4029 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3995197 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
2646 lbs (1200 kg)
|
|
Wheel Diameter
|
9.84 inch (250 mm)
|
|
Wheel Width
|
2.36 inch (60 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
110 lbs (50 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Solid
Maximum Load
353 lbs (160 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details