| Colson Caster Corporation | |
|---|---|
| Product Category | Casters |
| Product Number | 1.03056.53 |
| Product Name | 1 Series |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; Polyolefin |
| Features | Brake (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 75 lbs (34.01 kg) |