DynaQuip Controls 2/3-Pieced High Pressure Hydraulic Valve VAE Series

Description
The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make this one tough valve.
Datasheet
Description
The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make this one tough valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/3-Pieced High Pressure Hydraulic Valve - VAE Series - DynaQuip Controls
St. Clair, MO, United States
2/3-Pieced High Pressure Hydraulic Valve
VAE Series
2/3-Pieced High Pressure Hydraulic Valve VAE Series
The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make this one tough valve.

The VAE series is designed for high pressure hydraulic applications. Valves are full port design with NPT or SAE O-ring Boss connections. Bar stock design for 1/2" - 1" sizes and cast steep bodies for 1 1/4" thru 2" sizes. Delrin® seats, blowout-proof stems and cast steel handles make this one tough valve.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number VAE Series
Product Name 2/3-Pieced High Pressure Hydraulic Valve
Valve Type Ball
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details