Coilcraft, Inc. HP4 Series Hexa-Path Magnetics HP4-0060 HP4-0060LD

Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Description
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP4-0060 is a six-winding magnetic component with 1:1 isolated windings, designed for use as an inductor, coupled inductor, or transformer in applications such as flyback and forward converters. It has a per-winding inductance of 4.9µH ±10%, a DC resistance of 0.055 Ω, and a saturation current of 2.50 A. The component supports a frequency range up to 1 MHz and has a 500 Vrms isolation rating between windings. It is rated for a maximum part temperature of +125°C and operates within an ambient temperature range of -40°C to +85°C with Irms current. The part features a UL1446 Class F (155°C) insulation system and is packaged in a surface-mount tape suitable for automated assembly. Dimensions are 14.6 mm × 13.0 mm × 6.2 mm with a weight of 2.7-2.8 g.

Datasheet Summary
Powered by GS/AI

The HP4-0060 is a six-winding magnetic component with 1:1 isolated windings, designed for use as an inductor, coupled inductor, or transformer in applications such as flyback and forward converters. It has a per-winding inductance of 4.9µH ±10%, a DC resistance of 0.055 Ω, and a saturation current of 2.50 A. The component supports a frequency range up to 1 MHz and has a 500 Vrms isolation rating between windings. It is rated for a maximum part temperature of +125°C and operates within an ambient temperature range of -40°C to +85°C with Irms current. The part features a UL1446 Class F (155°C) insulation system and is packaged in a surface-mount tape suitable for automated assembly. Dimensions are 14.6 mm × 13.0 mm × 6.2 mm with a weight of 2.7-2.8 g.

Suppliers

Company
Product
Description
Supplier Links
HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Cary, IL, USA
HP4 Series Hexa-Path Magnetics
HP4-0060 HP4-0060LD
HP4 Series Hexa-Path Magnetics HP4-0060 HP4-0060LD
Six 1 : 1 isolated windings that can be connected in series or parallel Tightly coupled windings 500 Vrms isolation between each winding UL1446 Class F (155°C) Insulation System (UL File E83628) Power range: 5 – 50 Watts as inductor and flyback transformer; up to 150 Watts as forward transformer Frequency range up to 1 MHz
  • Six 1 : 1 isolated windings that can be connected in series or parallel
  • Tightly coupled windings
  • 500 Vrms isolation between each winding
  • UL1446 Class F (155°C) Insulation System (UL File E83628)
  • Power range: 5 – 50 Watts as inductor and flyback transformer;
    up to 150 Watts as forward transformer
  • Frequency range up to 1 MHz
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number HP4-0060 HP4-0060LD
Product Name HP4 Series Hexa-Path Magnetics
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

C1453 Flyback Transformer - C1453-AL C1453-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
POExxQ High Power Flyback Transformers for Power over Ethernet - POE40Q-24 POE40Q-24ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HTX8045 Isolation Transformers - HTX8045-903CR HTX8045-903CRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-274 MSD1260-274KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details