Coilcraft, Inc. Flyback Transformers for TI LM5072 PD Interface FA2898-AL FA2898-ALD

Description
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Request a Quote
Description
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flyback transformer designed for 25 W PoE applications with the Texas Instruments LM5072, featuring a primary inductance of 50 μeH, peak current of 2.9 A, and a 5 V, 5 A secondary output with windings connected in parallel. The transformer provides 1500 Vrms isolation between primary and secondary, an auxiliary winding output of 11 V at 20 mA, and operates over an input range of 18 to 57 V. It measures 17.5 x 15.2 x 11.9 mm and is mounted on a PCB with surface mount terminations. The part is RoHS compliant, weight is 13.6 to 13.9 g, and it supports ambient temperatures from -40°C to +125°C. Packaging is 175 per 13″ reel with 44 mm wide, 0.4 mm thick plastic tape and 32 mm pocket spacing. MSL rating is 1 with unlimited floor life at <30°C/85% RH.

Datasheet Summary
Powered by GS/AI

Flyback transformer designed for 25 W PoE applications with the Texas Instruments LM5072, featuring a primary inductance of 50 μeH, peak current of 2.9 A, and a 5 V, 5 A secondary output with windings connected in parallel. The transformer provides 1500 Vrms isolation between primary and secondary, an auxiliary winding output of 11 V at 20 mA, and operates over an input range of 18 to 57 V. It measures 17.5 x 15.2 x 11.9 mm and is mounted on a PCB with surface mount terminations. The part is RoHS compliant, weight is 13.6 to 13.9 g, and it supports ambient temperatures from -40°C to +125°C. Packaging is 175 per 13″ reel with 44 mm wide, 0.4 mm thick plastic tape and 32 mm pocket spacing. MSL rating is 1 with unlimited floor life at <30°C/85% RH.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformers for TI LM5072 PD Interface - FA2898-AL FA2898-ALD - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for TI LM5072 PD Interface
FA2898-AL FA2898-ALD
Flyback Transformers for TI LM5072 PD Interface FA2898-AL FA2898-ALD
Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board Five different outputs to match a variety of applications Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
  • Developed for Texas Instruments LM5072 PD Interface for 24 Watt PoE applications
  • Specified by Texas Instruments for its POE+PHYTEREV-I/-E eval board
  • Five different outputs to match a variety of applications
  • Coilcraft's DA2257-AL, DA2383-AL and FA2519-AL are also specified for LM5072
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FA2898-AL FA2898-ALD
Product Name Flyback Transformers for TI LM5072 PD Interface
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-683 LPD5030-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POE53PR-33 POE53PR-33ED - POE53PR-33 POE53PR-33ED - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP4 Series Hexa-Path Magnetics - HPH4-0047 HPH4-0047LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
GA3429-BL Flyback Transformer for Linear Technology LT3573 - GA3429-BL GA3429-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details