Cobham Antennas Systems 2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-90-2.5V/9202

Description
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA15-90-2.5V/9202 - Cobham Antennas Systems
Newmarket, United Kingdom
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA15-90-2.5V/9202
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-90-2.5V/9202
2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA15-90-2.5V/9202
Product Name 2,400 - 2,700 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
WiFi Antennas - 2237718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details