584MHz, 1.6725GHz Chip RF Antenna 470MHz ~ 698MHz, 1.67GHz ~ 1.675GHz 2dBi Solder Surface Mount
584MHz, 1.6725GHz Chip RF Antenna 470MHz ~ 698MHz, 1.67GHz ~ 1.675GHz 2dBi Solder Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2115-NN01-047-ND | NN01-047 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 584.0 to 1672.5 MHz | |
| Gain | 2 dB |
Vertical & 2 x Dual Slant ±45°