CML Technologies GmbH & Co. KG Led, Red, T-1 3/4 (5Mm), 10Mcd, 635Nm; Led Color Cml Innovative Technologies V5753

Description
LED, RED, T-1 3/4 (5MM), 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:65°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:65°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 10Mcd, 635Nm; Led Color Cml Innovative Technologies - 23M5501 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 10Mcd, 635Nm; Led Color Cml Innovative Technologies
23M5501
Led, Red, T-1 3/4 (5Mm), 10Mcd, 635Nm; Led Color Cml Innovative Technologies 23M5501
LED, RED, T-1 3/4 (5MM), 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:65°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 10MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:10mcd; Viewing Angle:65°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M5501
Product Name Led, Red, T-1 3/4 (5Mm), 10Mcd, 635Nm; Led Color Cml Innovative Technologies
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details