CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Green, 230V; Led Color Cml Innovative Technologies 19740235

Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:255mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:255mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Green, 230V; Led Color Cml Innovative Technologies - 93K6761 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Green, 230V; Led Color Cml Innovative Technologies
93K6761
Panel Mount Indicator, Led, 19Mm, Green, 230V; Led Color Cml Innovative Technologies 93K6761
PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:255mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:19mm; Forward Current If:3mA; Luminous Intensity:255mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6761
Product Name Panel Mount Indicator, Led, 19Mm, Green, 230V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241651-SLR-56DU3F - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFBAMYRK172WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 463 to 591 nm (4630 to 5910 Å)
View Details