0.65X0.65MM BI-COLOR WHITE/YEL S
0.65X0.65MM BI-COLOR WHITE/YEL S
0.65X0.65MM BI-COLOR WHITE/YEL S
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZFWAMYRK172FDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, No Lead |
| LED Type | Yellow; White |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 140 degrees |