PANEL MOUNT INDICATOR, LED, 22MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:19mA; Luminous Intensity:350mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 35M0443 |
| Product Name | Panel Mount Indicator, Led, 22Mm, Yellow, 24V; Led Color Cml Innovative Technologies |
| LED Type | Yellow; Yellow |