CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac; Led Color Cml Innovative Technologies 19401232

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 230VAC; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 230VAC; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac; Led Color Cml Innovative Technologies - 93T4041 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac; Led Color Cml Innovative Technologies
93T4041
Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac; Led Color Cml Innovative Technologies 93T4041
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 230VAC; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 230VAC; LED Color:Yellow; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T4041
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 230Vac; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343D8U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXFM0603SRC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers