ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LXFM0603SRC-TR

Description
LED RED CLEAR SMD
Request a Quote Datasheet
Description
LED RED CLEAR SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-SML-LXFM0603SRC-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXFM0603SRC-TRCT-ND
LED Indication - Discrete 67-SML-LXFM0603SRC-TRCT-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 67-SML-LXFM0603SRC-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-SML-LXFM0603SRC-TR-ND
LED Indication - Discrete 67-SML-LXFM0603SRC-TR-ND
Red LED Indication - Discrete 1.7V 0603 (1608 Metric)

Red LED Indication - Discrete 1.7V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-LXFM0603SRC-TR - 896199-SML-LXFM0603SRC-TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LXFM0603SRC-TR
896199-SML-LXFM0603SRC-TR
LED Indication - Discrete - SML-LXFM0603SRC-TR 896199-SML-LXFM0603SRC-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 896199-SML-LXFM0603S RC-TR Features: Red - LED Indication - Discrete 1.7V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: SML-LXFM0603 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML-LXFM0603SRCTR, SML-LXFM0603SRCTR-ND R

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 896199-SML-LXFM0603SRC-TR
Features: Red - LED Indication - Discrete 1.7V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: SML-LXFM0603
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML-LXFM0603SRCTR, SML-LXFM0603SRCTR-NDR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-SML-LXFM0603SRC-TRCT-ND 896199-SML-LXFM0603SRC-TR
Product Name LED Indication - Discrete LED Indication - Discrete - SML-LXFM0603SRC-TR
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE6052N2-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Circular LED lamp - SLR-332VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers