CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 19051352

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 26M6106 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
26M6106
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 26M6106
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:32mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6106
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details