CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies 19000353

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies - 93T3211 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies
93T3211
Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies 93T3211
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:15mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP40; Product Range:-; Bezel Diameter:7mm RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 6 Mm, 24 Vdc, 15 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies - 26M6043 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 6 Mm, 24 Vdc, 15 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
26M6043
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 6 Mm, 24 Vdc, 15 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies 26M6043
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 6 mm, 24 VDC, 15 mA, 8 mcd, IP40 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 6 mm, 24 VDC, 15 mA, 8 mcd, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93T3211 26M6043
Product Name Panel Mount Indicator, Led, 6Mm, Red, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Red, 6 Mm, 24 Vdc, 15 Ma, 8 Mcd, Ip40 Rohs Compliant Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details