CML MICROCIRCUITS (USA) INC.
CMX90G701QF -- RF AMPLIFIERS
CML Microcircuits (USA) Inc.
RF Amplifiers
CMX90G701QF
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
RF Amplifiers |
|
Product Number
|
2032-CMX90G701QF-ND |
CMX90G701QF |
|
Product Name
|
RF Amplifiers |
RF and Wireless - RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
|
Applications
|
5G, FWA, Ku-Band, X-Band
|
|
|
Frequency Range
|
6000 to 18000 MHz
|
6000 to 18000 MHz
|
|
Minimum Gain
|
10.4 dB
|
? to 10.4 dB
|
|
Maximum Gain
|
10.4 dB
|
10.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
TO-270 WB-14 GULL
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
0.0 to 20000 MHz
Package Type
Surface Mount; surface-mount
View Details
Applications
RF Microwave
Frequency Range
30 to 65 MHz
Package Type
16-TSSOP
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
400 to 8000 MHz
Minimum Gain
40 dB
View Details