CML Microcircuits (USA) Inc. RF Amplifiers CMX90G301QF

Description
CMX90G301QF
Request a Quote Datasheet
Description
CMX90G301QF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2032-CMX90G301QF-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2032-CMX90G301QF-ND
RF Amplifiers 2032-CMX90G301QF-ND
CMX90G301QF

CMX90G301QF

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
CMX90G301QF
RF and Wireless - RF Amplifiers CMX90G301QF
LINEAR IC'S

LINEAR IC'S

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2032-CMX90G301QF-ND CMX90G301QF
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 7100 MHz 1400 to 7100 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers