LOW-POWER V.22 MODEM Product overview: CMX867AE2 from CML Microcircuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-CMX867AE2 can be used for catalog matching and distributor lookup.
Manufacturer: CML Microcircuits
Win Source Part Number: 809043-CMX867AE2
Mounting Style: SMD
Data Format: V.21, V.22, V.23, Bell 103, Bell 202, FSK
Baud Rates: 1.2k
Supplier Device Package: 24-TSSOP
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
LOW-POWER V.22 MODEM
1.2k Modem V.21, V.22, V.23, Bell 103, Bell 202, FSK 24-TSSOP
LOW-POWER V.22 MODEM
LOW-POWER V.22 MODEM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-CMX867AE2 | 809043-CMX867AE2 | CMX867AE2 | CMX867AE2 | CMX867AE2 | CMX867AE2 |
| Product Name | Low-Power Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - CMX867AE2 | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |