Nexperia B.V. Hex inverter 74AHCT04APWJ

Description
The 74AHCT04A is a hex inverter. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tpd of 3.1 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHCT04A is a hex inverter. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tpd of 3.1 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT04A is a hex inverter designed for operation from 4.5 V to 5.5 V, with TTL-compatible inputs and Schmitt-trigger action for tolerance of slow input transitions. It features I\_OFF circuitry for partial power-down operation and is specified for ambient temperatures from -40 °C to +125 °C. The device is packaged in a TSSOP14 package with a body width of 4.4 mm.

Datasheet Summary
Powered by GS/AI

The 74AHCT04A is a hex inverter designed for operation from 4.5 V to 5.5 V, with TTL-compatible inputs and Schmitt-trigger action for tolerance of slow input transitions. It features I\_OFF circuitry for partial power-down operation and is specified for ambient temperatures from -40 °C to +125 °C. The device is packaged in a TSSOP14 package with a body width of 4.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter
74AHCT04APWJ
Hex inverter 74AHCT04APWJ
The 74AHCT04A is a hex inverter. Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Direct interface with TTL levels Supply voltage range from 4.5 V to 5.5 V Typical tpd of 3.1 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHCT04A is a hex inverter.

Designed to operate over a VCC range from 4.5 V to 5.5 V, the inputs are TTL compatible, which allows the device to be used to translate from 3.3 V to 5 V.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Direct interface with TTL levels
  • Supply voltage range from 4.5 V to 5.5 V
  • Typical tpd of 3.1 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 5 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 5 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT04APWJ
Product Name Hex inverter
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHC126BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 74ALVT162827DGGS - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details
2 suppliers