Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned actuators provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Integral lower eject is included.
Clamping pressure
37,700 lbs.
(17,100 kg.)
Max. mold size
40 x 25 in.
(102 x 64 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
24 in.
(61 cm)
Daylight opening
6.25 in
(16 cm)
Machine weight
8,900 lbs
(4,037 kg.)
Tie Bar Size
2 in. Dia.
(5.08 cm)
Tilt speed
7 sec.
CMH Manufacturing Co.
Done
Description
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned actuators provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Integral lower eject is included.
Clamping pressure
37,700 lbs.
(17,100 kg.)
Max. mold size
40 x 25 in.
(102 x 64 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
24 in.
(61 cm)
Daylight opening
6.25 in
(16 cm)
Machine weight
8,900 lbs
(4,037 kg.)
Tie Bar Size
2 in. Dia.
(5.08 cm)
Tilt speed
7 sec.
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned actuators provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Integral lower eject is included.
Clamping pressure
37,700 lbs.
(17,100 kg.)
Max. mold size
40 x 25 in.
(102 x 64 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
24 in.
(61 cm)
Daylight opening
6.25 in
(16 cm)
Machine weight
8,900 lbs
(4,037 kg.)
Tie Bar Size
2 in. Dia.
(5.08 cm)
Tilt speed
7 sec.
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned actuators provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.