Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
28,875 lbs.
(13,098 kg.)
Max. mold size
24 x 26 in.
(61 x 66 cm)
Max. mold size
900 lbs
(410 kg.)
Ram stroke
22 in.
(55.8cm)
Daylight opening
12 in
(30.5 cm)
Pressure height center
8.5 in.
(21.6 cm)
Machine weight
3,500 lbs
(1,588 kg.)
Tilt speed
7 sec.
CMH Manufacturing Co.
Done
Description
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
28,875 lbs.
(13,098 kg.)
Max. mold size
24 x 26 in.
(61 x 66 cm)
Max. mold size
900 lbs
(410 kg.)
Ram stroke
22 in.
(55.8cm)
Daylight opening
12 in
(30.5 cm)
Pressure height center
8.5 in.
(21.6 cm)
Machine weight
3,500 lbs
(1,588 kg.)
Tilt speed
7 sec.
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
28,875 lbs.
(13,098 kg.)
Max. mold size
24 x 26 in.
(61 x 66 cm)
Max. mold size
900 lbs
(410 kg.)
Ram stroke
22 in.
(55.8cm)
Daylight opening
12 in
(30.5 cm)
Pressure height center
8.5 in.
(21.6 cm)
Machine weight
3,500 lbs
(1,588 kg.)
Tilt speed
7 sec.
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.