Description
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Center line ram pressure.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping Pressure
12,000 lbs.
(5,445 kg.)
Max. Mold Size
18 x 24 in.
(45.7 x 60.9 cm)
Ram Stroke
20 in.
(50.8 cm)
Daylight Opening
13.5 in.
(34.3 cm)
Machine Weight
3,375 lbs.
(1,531 kg.)
Tilt Speed
7 Sec.