Gravity Die Casting Machine
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
Clamping pressure
60,000 lbs.
(27,216 kg.)
Max. mold size
48 x 62 in.
(122 x 158 cm)
Max. mold weight
8,000 lbs
(3,629 kg.)
Ram stroke
40 in.
(101.6cm)
Daylight opening
23.5 in
(59.7 cm)
Pressure height center
20 in.
(51 cm)
Machine weight
22,000 lbs
(9,980 kg.)
Tie bar size
2.5 in dia.
(6.35 cm)
Tilt speed
5 sec.
Gravity Die Casting Machine
- Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
- Frame open on 3 sides, plus front and bottom, to facilitate use of core pulls in 5 directions.
- Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop.
- Twin ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance.
- Hydraulic power units available in manual, automatic, or with programmable controllers, sized to facilitate all available accessories at low operating pressure.
|
Clamping pressure | 60,000 lbs. | (27,216 kg.) |
|
Max. mold size | 48 x 62 in. | (122 x 158 cm) |
|
Max. mold weight | 8,000 lbs | (3,629 kg.) |
|
Ram stroke | 40 in. | (101.6cm) |
|
Daylight opening | 23.5 in | (59.7 cm) |
|
Pressure height center | 20 in. | (51 cm) |
|
Machine weight | 22,000 lbs | (9,980 kg.) |
|
Tie bar size | 2.5 in dia. | (6.35 cm) |
|
Tilt speed | 5 sec. | |