The Clippard ES series is a compact 3-way solenoid valve designed to convert low-voltage, low-current signals into high-pressure pneumatic outputs up to 105 psig. It features a molded Zytel™ ST 801 housing, a single moving part with 0.007″ travel, and operates cool and quiet with no flow required for cooling. The valve mounts with 7/8″ on-center spacing and is less than 1″ in height. It supports 24 VDC coil voltage with 0.042 A current draw and 1.0 W power consumption. Connexions use 18″ wire leads with #26 wire or mate with TE Connectivity #5-103956-2 connectors. Flow capacity reaches 0.6 scfm. The design is suited for biomedical, packaging, and automated systems.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*N-3M-24 |
| Product Name | 3 Way Normally Open Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |