The DV-2M-12-L-V is a 2-way, normally-closed electronic valve with wire leads, manifold mounting, and FKM seals, designed for use with fluids and gases at pressures from vacuum to 50 psig (3.4 bar). It operates at 12 VDC with a power draw of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve has a response time of 10 to 20 ms, a maximum flow rate of 70 l/min at 100 psig, and a cycle life of 750 million. The body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. It is rated for operating temperatures from 32 to 130°F (0 to 54°C), and features a 1/8" NPT female inlet and outlet port. The valve is designed for in-line, manifold, or cartridge mounting.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-2M-12-L-V |
| Product Name | DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070" Orifice, 12 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.07 inch (1.78 mm) |
| Maximum Pressure | 50.00 psi (35.19 m H2O) |