The EVP series is a line of 2-way proportional valves for precise control of air or inert gases in applications such as gas chromatography, ventilators, and blood pressure monitoring. The valves feature a single moving part for long life, low power consumption of 1.9 watts at 73°F, and are available in five orifice sizes including 0.040 inches. They operate with input signals of 0 to 5 VDC, 0 to 10 VDC, or 0 to 20 VDC, and support in-line or manifold mounting with #10-32 threaded ports. Nitrile seals are standard, with FKM and EPDM optional. The E*-P-05-40-50 variant corresponds to a 0.040-inch orifice rated for 50 psig maximum pressure, with a 0 to 5 VDC input control signal.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-05-40-50 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |