TVO-2M is a 2-way normally-open toggle valve with momentary actuation, designed to control air, water, or oil flow by allowing medium to pass when actuated and venting to atmosphere when released. It has a brass body with nitrile seals, a stainless steel stem and spring, and a plastic toggle. The valve mounts via a 15/32-32 thread with nut and lockwasher, has an input pressure maximum of 150 psig, requires 12 oz. nominal force to rotate, and provides an air flow of 4.0 scfm at 50 psig and 6.8 scfm at 100 psig. The port is 1/8" NPT.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TVO-2M |
| Product Name | 2-Way Momentary Toggle Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Water; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |