Clippard Compact Air Valve ES-3*-12-H

Description
3-Way Electronic Poppet Valve
Request a Quote
Description
3-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES-3*-12-H is a 3-way normally closed solenoid valve designed for clean, dry air applications with a 40-micron filter. It features a side (radial) connector and operates at 12 V DC with a power consumption of 1 watt. The valve has a pressure range of 28 in. Hg vacuum to 25 psig and provides an air flow of 0.45 scfm at 25 psig. Response time is 5 to 10 milliseconds at maximum rated pressure, and operating voltage range is 90 to 120% of rated voltage. The temperature range is 32 to 150°F. Ports include inlet and outlet through the manifold and exhaust through the top of the valve. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ES-3*-12-H is a 3-way normally closed solenoid valve designed for clean, dry air applications with a 40-micron filter. It features a side (radial) connector and operates at 12 V DC with a power consumption of 1 watt. The valve has a pressure range of 28 in. Hg vacuum to 25 psig and provides an air flow of 0.45 scfm at 25 psig. Response time is 5 to 10 milliseconds at maximum rated pressure, and operating voltage range is 90 to 120% of rated voltage. The temperature range is 32 to 150°F. Ports include inlet and outlet through the manifold and exhaust through the top of the valve. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ES-3*-12-H - Clippard
Cincinnati, OH, United States
Compact Air Valve
ES-3*-12-H
Compact Air Valve ES-3*-12-H
3-Way Electronic Poppet Valve

3-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ES-3*-12-H
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Adjustable Pressure Regulator - DR-2C - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
Intrinsically Safe Soleinoid Valve - EI-3-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details