Clippard 4-Way Stem Cartridge Valve HV-4C

Description
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere
Request a Quote
Description
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HV-4C is a 4-way stem cartridge valve designed for use with air as the medium. It has a maximum input pressure of 150 psig and can handle air flow rates of 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. The valve operates within a temperature range of 32 to 230°F (0 to 110°C) and requires a nominal force of 4.5 lb for full stem travel, with a stem travel distance of 1/8 inch. This valve features a cartridge mount that fits into a 1/2 inch bore and is constructed with a stainless steel stem and nitrile seals for durability. The toggle is made from electroless nickel-plated steel, enhancing its corrosion resistance. The HV-4C is suitable for applications requiring venting to the atmosphere and is ideal for powering simple cylinder operations. Its compact size and lightweight design make it a practical choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The HV-4C is a 4-way stem cartridge valve designed for use with air as the medium. It has a maximum input pressure of 150 psig and can handle air flow rates of 6.5 scfm at 50 psig and 11.8 scfm at 100 psig. The valve operates within a temperature range of 32 to 230°F (0 to 110°C) and requires a nominal force of 4.5 lb for full stem travel, with a stem travel distance of 1/8 inch. This valve features a cartridge mount that fits into a 1/2 inch bore and is constructed with a stainless steel stem and nitrile seals for durability. The toggle is made from electroless nickel-plated steel, enhancing its corrosion resistance. The HV-4C is suitable for applications requiring venting to the atmosphere and is ideal for powering simple cylinder operations. Its compact size and lightweight design make it a practical choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
4-Way Stem Cartridge Valve - HV-4C - Clippard
Cincinnati, OH, United States
4-Way Stem Cartridge Valve
HV-4C
4-Way Stem Cartridge Valve HV-4C
Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles. The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications. • Small, compact size, light-weight • Design flexibility and fast response • Clippard standard stem option available for use with inter-changeable actuators • 15/32-32 male thread for panel mounting • Bright dipped brass construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • HV-3 can be used as a Normally-Open or Closed 3-way valve • 4-way valves exhaust to atmosphere

Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or stem actuated, in addition to offering cartridge styles.

The HV-3 Series is a fully-ported 3-way valve. This can be used as a selector valve choosing between two separate pressures or fluids (port 2 or 4) going to a single output (port 1). Being fully-ported, the inverse will work as well using the valve as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple cylinder applications.

• Small, compact size, light-weight
• Design flexibility and fast response
• Clippard standard stem option available
for use with inter-changeable actuators
• 15/32-32 male thread for panel mounting
• Bright dipped brass construction for long
life and corrosion resistance
• Stainless steel stems and springs for
corrosion resistance
• HV-3 can be used as a Normally-Open
or Closed 3-way valve
• 4-way valves exhaust to atmosphere

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number HV-4C
Product Name 4-Way Stem Cartridge Valve
Valve Type Cartridge; Stem Valve
Primary Material Brass / Bronze
Media Water; Oil; Air
Valve Size 0.12 inch (3.15 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Shuttle Valve - JSV-2WYY - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
10 mm Miniature Electronic Valve - E310A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details