Cliff Electronic Components Ltd. Fiber Optic Receivers FCR684208R

Description
FIBER OPTIC RECEIVER 16MBPS
Request a Quote Datasheet
Description
FIBER OPTIC RECEIVER 16MBPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 4654-FCR684208R-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
4654-FCR684208R-ND
Fiber Optic Receivers 4654-FCR684208R-ND
FIBER OPTIC RECEIVER 16MBPS

FIBER OPTIC RECEIVER 16MBPS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 4654-FCR684208R-ND
Product Name Fiber Optic Receivers
Data Rate 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1 MBd High Performance Link Receiver - HFBR-2522ETZ - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Data Rate 5 Mbps
Rise Time 20 ns
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details