OSI Optoelectronics PINFET Optical Receiver Modules

Description
OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver package offers high reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode optical fiber pigtail, which allows excellent coupling with either single mode or multimode fiber systems. Product Features High Sensitivity High Overload Power Wide Dynamic Range 850 nm, 1310 nm, 1550 nm Operation Hermetic Package Custom Bandwidths Available Product Applications Line-Terminating Equipment Repeaters Optical Sensor Systems
Datasheet
Description
OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver package offers high reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode optical fiber pigtail, which allows excellent coupling with either single mode or multimode fiber systems. Product Features High Sensitivity High Overload Power Wide Dynamic Range 850 nm, 1310 nm, 1550 nm Operation Hermetic Package Custom Bandwidths Available Product Applications Line-Terminating Equipment Repeaters Optical Sensor Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
PINFET Optical Receiver Modules
PINFET Optical Receiver Modules
OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver package offers high reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode optical fiber pigtail, which allows excellent coupling with either single mode or multimode fiber systems. Product Features High Sensitivity High Overload Power Wide Dynamic Range 850 nm, 1310 nm, 1550 nm Operation Hermetic Package Custom Bandwidths Available Product Applications Line-Terminating Equipment Repeaters Optical Sensor Systems

OSI Laser Diode, Inc.‘s (LDI) PINFET provides an excellent solution for optical receiver systems that require both high sensitivity and wide dynamic range. Applications include telecommunication line-terminating equipment or repeaters and optical sensor systems. The receiver package offers high reliability which satisfies Telcordia specifications.

The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode optical fiber pigtail, which allows excellent coupling with either single mode or multimode fiber systems.

Product Features

  • High Sensitivity
  • High Overload Power
  • Wide Dynamic Range
  • 850 nm, 1310 nm, 1550 nm Operation
  • Hermetic Package
  • Custom Bandwidths Available

Product Applications

  • Line-Terminating Equipment
  • Repeaters
  • Optical Sensor Systems
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Fiber Optic Receivers
Product Name PINFET Optical Receiver Modules
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
Amplifier Type Transimpedance
Cable Type Single Mode / Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Balanced Receiver, 800-1700 nm, 10 MHz, Free Space, M4 - 2117-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Receiver Optical Sub-Assemblies (ROSAs) -  - Semtech Corp.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Indium Gallium Arsenic
Data Rate 11300 Mbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details