ThermOmegaTech® Thermostatic Drain Valve for Passenger Cars 1" GURU PC®

Description
Operation The 1′ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for switching locomotives or even brief layovers. Since the valve is completely mechanical, no electrical or air connections are required. When used with the heater assembly, we provide a 5 foot (1.5m) cable and wiring diagram for hard wiring, or any various plug of your choice. Benefits Eliminates costly freeze damage in passenger cars Easy installation Completely mechanical, no electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable
Request a Quote Datasheet
Description
Operation The 1′ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for switching locomotives or even brief layovers. Since the valve is completely mechanical, no electrical or air connections are required. When used with the heater assembly, we provide a 5 foot (1.5m) cable and wiring diagram for hard wiring, or any various plug of your choice. Benefits Eliminates costly freeze damage in passenger cars Easy installation Completely mechanical, no electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Drain Valve for Passenger Cars - 1
Warminster, PA, United States
Thermostatic Drain Valve for Passenger Cars
1" GURU PC®
Thermostatic Drain Valve for Passenger Cars 1" GURU PC®
Operation The 1′ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for switching locomotives or even brief layovers. Since the valve is completely mechanical, no electrical or air connections are required. When used with the heater assembly, we provide a 5 foot (1.5m) cable and wiring diagram for hard wiring, or any various plug of your choice. Benefits Eliminates costly freeze damage in passenger cars Easy installation Completely mechanical, no electrical or air connections Minimal maintenance required High flow design for rapid draining NSF 61/372 certified by a third party Shock & Vibration tested by a third party Design Features Low lead brass/bronze Self-operating valve Dual port seals No power or air required when used without heater Inline serviceable

Operation

The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for switching locomotives or even brief layovers. Since the valve is completely mechanical, no electrical or air connections are required. When used with the heater assembly, we provide a 5 foot (1.5m) cable and wiring diagram for hard wiring, or any various plug of your choice.

Benefits

  • Eliminates costly freeze damage in passenger cars
  • Easy installation
  • Completely mechanical, no electrical or air connections
  • Minimal maintenance required
  • High flow design for rapid draining
  • NSF 61/372 certified by a third party
  • Shock & Vibration tested by a third party

Design Features

  • Low lead brass/bronze
  • Self-operating valve
  • Dual port seals
  • No power or air required when used without heater
  • Inline serviceable
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number 1" GURU PC®
Product Name Thermostatic Drain Valve for Passenger Cars
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 120.00 psi (84.45 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Drain Valve for Locomotives - GURU®DL2.1 CH and CHS - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
Temperature Control Valve - TV/US-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
View Details
Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Ambient Temperature Control Valve - US/AR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details