The EcoFlow® is a self-operating mechanical seal support system designed to maintain a constant seal water outlet temperature by modulating water flow based on temperature, thereby increasing seal life and reducing water consumption. It features a 300 series stainless steel body, fittings, spring, and plug, with Buna-N O-rings and seat seals. The valve operates without external power, fails open, and is rated for a maximum pressure of 400 PSIG (27.6 BAR) and a maximum temperature of 250°F (121°C). Available in 1/4" and 3/8" NPT sizes, it measures 3.6 in (91 mm) in diameter and 0.7 in (18 mm) in length for the standard version, or 1.3 in (33 mm) in length for the side port variant. A side port option is available for debris flushing.
By placing an EcoFlow® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should exceed your specified factory set point it will modulate open discharging the hot water, displacing it with cool water. This cooler water will cause the EcoFlow® to modulate closed. This cycle will continue to occur as long as excessive heat is being transferred to the seal water causing the water temperature to exceed its factory set point.
EcoFlow® contains a highly reliable, repeatable phase change actuator which is temperature sensitive and will open and close the valve depending on the temperature it is sensing.
| ThermOmegaTech® | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EcoFlow® |
| Product Name | Mechanical Seal Flush Valve |
| Valve Type | Control Valve; Safety |
| Primary Material | Stainless Steel |
| Media | Water; Cold Water |
| Valve Size | 0.25 to 0.38 inch (6.35 to 9.52 mm) |
| Maximum Pressure | 400.00 psi (282 m H2O) |