ThermOmegaTech® Scald Protection Valve IC/SP

Description
Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed. Operation IC/SP valves are installed within the heated system. The IC/SP-105 will initiate flow when the thermostatic actuator senses water temperature of 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C). Benefits IC/SP temperatures up to 105°F meet ANSI Z258.1 standards Protects safety showers from over-temperature conditions, keeping personnel safe Long service life Fast response Discharges the minimum amount of water required to keep water temperature within safe limits Design Features Available in brass or stainless steel body Stainless steel fittings, spring, and plug Corrosion resistant Exclusive Thermoloid® sensor/controller Compact, low-mass Two wrench flats for easy installation Ram type plug for reliable and tight shutoff
Request a Quote Datasheet
Description
Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed. Operation IC/SP valves are installed within the heated system. The IC/SP-105 will initiate flow when the thermostatic actuator senses water temperature of 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C). Benefits IC/SP temperatures up to 105°F meet ANSI Z258.1 standards Protects safety showers from over-temperature conditions, keeping personnel safe Long service life Fast response Discharges the minimum amount of water required to keep water temperature within safe limits Design Features Available in brass or stainless steel body Stainless steel fittings, spring, and plug Corrosion resistant Exclusive Thermoloid® sensor/controller Compact, low-mass Two wrench flats for easy installation Ram type plug for reliable and tight shutoff
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scald Protection Valve - IC/SP - ThermOmegaTech®
Warminster, PA, United States
Scald Protection Valve
IC/SP
Scald Protection Valve IC/SP
Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed. Operation IC/SP valves are installed within the heated system. The IC/SP-105 will initiate flow when the thermostatic actuator senses water temperature of 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C). Benefits IC/SP temperatures up to 105°F meet ANSI Z258.1 standards Protects safety showers from over-temperature conditions, keeping personnel safe Long service life Fast response Discharges the minimum amount of water required to keep water temperature within safe limits Design Features Available in brass or stainless steel body Stainless steel fittings, spring, and plug Corrosion resistant Exclusive Thermoloid® sensor/controller Compact, low-mass Two wrench flats for easy installation Ram type plug for reliable and tight shutoff

Product Description

A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash stations, and other locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed.

Operation

IC/SP valves are installed within the heated system. The IC/SP-105 will initiate flow when the thermostatic actuator senses water temperature of 98°F (36.7°C) and will remain open as long as the discharge water temperature is above 95°F (35°C).

Benefits

  • IC/SP temperatures up to 105°F meet ANSI Z258.1 standards
  • Protects safety showers from over-temperature conditions, keeping personnel safe
  • Long service life
  • Fast response
  • Discharges the minimum amount of water required to keep water temperature within safe limits

Design Features

  • Available in brass or stainless steel body
  • Stainless steel fittings, spring, and plug
  • Corrosion resistant
  • Exclusive Thermoloid® sensor/controller
  • Compact, low-mass
  • Two wrench flats for easy installation
  • Ram type plug for reliable and tight shutoff
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number IC/SP
Product Name Scald Protection Valve
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Temperature Control Valve - TV/SC-A - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Surface Sensing Temperature Control Valve - US/S-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
View Details
Instrument Temperature Control Heater Assembly - ITCH Assembly - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Steam; Chemical
View Details
Thermostatic Drain Valve for Passenger Cars - 3/4
Specs
Valve Type Control Valve; Drain; Angle; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details