ThermOmegaTech® Thermostatic Mixing/Diverting Valve 2 M/D

Description
Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix your fluid to the desired specified temperature. For diverting applications, the M/D operates as a thermal bypass valve (TBV) to modulate inlet fluid temperature and divert return flow based on temperature. Benefits Self-operating – no external power source required Minimal maintenance needed Wide temperature range Easy installation Few moving parts – reduce system wear Design Features Heavy duty – rugged construction Compact and low mass for fast response Exclusive self-actuating Thermoloid® sensor/controller Operates in narrow temperature band Standard valve material is bronze or stainless steel – other materials available upon request
Request a Quote Datasheet
Description
Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix your fluid to the desired specified temperature. For diverting applications, the M/D operates as a thermal bypass valve (TBV) to modulate inlet fluid temperature and divert return flow based on temperature. Benefits Self-operating – no external power source required Minimal maintenance needed Wide temperature range Easy installation Few moving parts – reduce system wear Design Features Heavy duty – rugged construction Compact and low mass for fast response Exclusive self-actuating Thermoloid® sensor/controller Operates in narrow temperature band Standard valve material is bronze or stainless steel – other materials available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Mixing/Diverting Valve - 2 M/D - ThermOmegaTech®
Warminster, PA, United States
Thermostatic Mixing/Diverting Valve
2 M/D
Thermostatic Mixing/Diverting Valve 2 M/D
Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix your fluid to the desired specified temperature. For diverting applications, the M/D operates as a thermal bypass valve (TBV) to modulate inlet fluid temperature and divert return flow based on temperature. Benefits Self-operating – no external power source required Minimal maintenance needed Wide temperature range Easy installation Few moving parts – reduce system wear Design Features Heavy duty – rugged construction Compact and low mass for fast response Exclusive self-actuating Thermoloid® sensor/controller Operates in narrow temperature band Standard valve material is bronze or stainless steel – other materials available upon request

Operation

The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix your fluid to the desired specified temperature. For diverting applications, the M/D operates as a thermal bypass valve (TBV) to modulate inlet fluid temperature and divert return flow based on temperature.

Benefits

  • Self-operating – no external power source required
  • Minimal maintenance needed
  • Wide temperature range
  • Easy installation
  • Few moving parts – reduce system wear

Design Features

  • Heavy duty – rugged construction
  • Compact and low mass for fast response
  • Exclusive self-actuating Thermoloid® sensor/controller
  • Operates in narrow temperature band
  • Standard valve material is bronze or stainless steel – other materials available upon request
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number 2 M/D
Product Name Thermostatic Mixing/Diverting Valve
Valve Type Control Valve; Diverter; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Steam-Water Venturi Mixing Valve - STVM - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve; Mixing; Angle; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Steam
View Details
Enclosure Temperature Control Valve - TV/SC-I - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
ITV Industrial Tempering Valve -  - ThermOmegaTech®
Specs
Valve Type Tempering Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Thermostatic Freeze Protection Valve - IC/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details