DynaQuip Controls Timed Automatic Drain Valve DRAINMASTER®

Description
Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other uses for DRAINMASTER include sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive drain solutions eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out. What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The powerful electric motor operates the valve under the most adverse conditions without sticking and jamming. Available in sizes 1/2" to 1", we have a correctly seized solution for your piping needs.
Datasheet
Description
Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other uses for DRAINMASTER include sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive drain solutions eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out. What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The powerful electric motor operates the valve under the most adverse conditions without sticking and jamming. Available in sizes 1/2" to 1", we have a correctly seized solution for your piping needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
St. Clair, MO, United States
Timed Automatic Drain Valve
DRAINMASTER®
Timed Automatic Drain Valve DRAINMASTER®
Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other uses for DRAINMASTER include sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive drain solutions eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out. What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The powerful electric motor operates the valve under the most adverse conditions without sticking and jamming. Available in sizes 1/2" to 1", we have a correctly seized solution for your piping needs.

Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other uses for DRAINMASTER include sampling and purging a wide variety of clean liquids or gases.

Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive drain solutions eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out.

What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The powerful electric motor operates the valve under the most adverse conditions without sticking and jamming. Available in sizes 1/2" to 1", we have a correctly seized solution for your piping needs.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Industrial Valves
Product Number DRAINMASTER®
Product Name Timed Automatic Drain Valve
Valve Type Drain
Primary Material Brass / Bronze
Media Water
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Pneumatically Actuated Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details