ThermOmegaTech® Sanitary Flush Thermostatic Balancing Valve CircuitSolver® CSUSF

Description
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low temperature actuator, the CircuitSolver® closes to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system. During the super heat disinfection process, the low temperature actuator will begin to reopen, allowing the high temperature water to flow through the branch again. When the water temperature reaches the set point of the second (high temperature) actuator, the CircuitSolver® closes to keep the high temperature water at the fixtures. The CircuitSolver® Sanitary Flush valve is tamper-proof and operates at the ideal line temperature for standard balancing while also allowing higher water temperatures during disinfection processes. It is the ideal solution for a maintenance free high temperature flush.
Request a Quote Datasheet
Description
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low temperature actuator, the CircuitSolver® closes to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system. During the super heat disinfection process, the low temperature actuator will begin to reopen, allowing the high temperature water to flow through the branch again. When the water temperature reaches the set point of the second (high temperature) actuator, the CircuitSolver® closes to keep the high temperature water at the fixtures. The CircuitSolver® Sanitary Flush valve is tamper-proof and operates at the ideal line temperature for standard balancing while also allowing higher water temperatures during disinfection processes. It is the ideal solution for a maintenance free high temperature flush.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Flush Thermostatic Balancing Valve - CircuitSolver® CSUSF - ThermOmegaTech®
Warminster, PA, United States
Sanitary Flush Thermostatic Balancing Valve
CircuitSolver® CSUSF
Sanitary Flush Thermostatic Balancing Valve CircuitSolver® CSUSF
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low temperature actuator, the CircuitSolver® closes to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system. During the super heat disinfection process, the low temperature actuator will begin to reopen, allowing the high temperature water to flow through the branch again. When the water temperature reaches the set point of the second (high temperature) actuator, the CircuitSolver® closes to keep the high temperature water at the fixtures. The CircuitSolver® Sanitary Flush valve is tamper-proof and operates at the ideal line temperature for standard balancing while also allowing higher water temperatures during disinfection processes. It is the ideal solution for a maintenance free high temperature flush.

CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches.

The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a disinfection process to protect against Legionella growth.

This valve uses two thermal actuators to control the flow of water through a branch. When the water temperature in the line reaches the set point of the low temperature actuator, the CircuitSolver® closes to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system.

During the super heat disinfection process, the low temperature actuator will begin to reopen, allowing the high temperature water to flow through the branch again. When the water temperature reaches the set point of the second (high temperature) actuator, the CircuitSolver® closes to keep the high temperature water at the fixtures.

The CircuitSolver® Sanitary Flush valve is tamper-proof and operates at the ideal line temperature for standard balancing while also allowing higher water temperatures during disinfection processes. It is the ideal solution for a maintenance free high temperature flush.

Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number CircuitSolver® CSUSF
Product Name Sanitary Flush Thermostatic Balancing Valve
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water; Chemical
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - HAT/RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Temperature Control Valve - TV/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA-PP - ThermOmegaTech®
Specs
Valve Type Balancing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details