ABB Measurement & Analytics Electromagnetic Flowmeter ProcessMaster FEP620

Description
ProcessMaster Water FEP620 is the next generation flowmeter for sectors such as chemical, power, oil & gas, pulp & paper and metals & mining. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEP620 – Ideally suited for standard applications in chemical, power, oil & gas, pulp & paper and metals & mining industries. A robust Flowmeter for harsh environmental conditions, featuring all functions required - no more and no less. Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time
Request a Quote Datasheet
Description
ProcessMaster Water FEP620 is the next generation flowmeter for sectors such as chemical, power, oil & gas, pulp & paper and metals & mining. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEP620 – Ideally suited for standard applications in chemical, power, oil & gas, pulp & paper and metals & mining industries. A robust Flowmeter for harsh environmental conditions, featuring all functions required - no more and no less. Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Flowmeter - ProcessMaster FEP620 - ABB Measurement & Analytics
Zurich, Switzerland
Electromagnetic Flowmeter
ProcessMaster FEP620
Electromagnetic Flowmeter ProcessMaster FEP620
ProcessMaster Water FEP620 is the next generation flowmeter for sectors such as chemical, power, oil & gas, pulp & paper and metals & mining. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate. Overview ProcessMaster Water FEP620 – Ideally suited for standard applications in chemical, power, oil & gas, pulp & paper and metals & mining industries. A robust Flowmeter for harsh environmental conditions, featuring all functions required - no more and no less. Sensor Coil and electrode diagnostic keep your process up and running – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance – Clear text messages simplify troubleshooting In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No need to remove the flowmeter from the process Sensor Memory Technology ensures Simplicity of operation – Automatic self-configuration sequence – Incredibly easy to work with HART as a Standard Option for Modbus RTU communication – For more Data from the Device and the process – 4-20mA and Modbus in prallel at the same time

ProcessMaster Water FEP620 is the next generation flowmeter for sectors such as chemical, power, oil & gas, pulp & paper and metals & mining. Seamlessly merging high-performance, modularity and IoT connectivity.
The flowmeter is equipped with all necessary functions for standard applications including SmartSensor Technology and built-in Verification. It is easy to understand & simple to operate.

Overview

ProcessMaster Water FEP620 – Ideally suited for standard applications in chemical, power, oil & gas, pulp & paper and metals & mining industries.
A robust Flowmeter for harsh environmental conditions, featuring all functions required - no more and no less.

  • Sensor Coil and electrode diagnostic keep your process up and running
    – Detecting critical process conditions at an early stage reduce unscheduled downtime and maintenance
    – Clear text messages simplify troubleshooting
  • In-built noise/grounding check
    – Verify the installation is correct from day one
    – Checks for proper grounding which is fundamental to an accurate flow measurement
  • In-built verification for highest confidence in your flow measurement
    – Checking for sensor and transmitter integrity
    – No need to remove the flowmeter from the process
  • Sensor Memory Technology ensures Simplicity of operation
    – Automatic self-configuration sequence
    – Incredibly easy to work with
  • HART as a Standard
  • Option for Modbus RTU communication
    – For more Data from the Device and the process
    – 4-20mA and Modbus in prallel at the same time
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Liquid Flow Meters
Product Number ProcessMaster FEP620
Product Name Electromagnetic Flowmeter
Features Built-in Alarm Indicator; Programmable; Suspended Solids / Slurries
Approvals ATEX
Operating Temperature 140 F (60 C)
Process Media Type Liquid
Media Temperature 266 F (130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Stack gas flow metering system - FPD580 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Programmable
Additional Variables Measured Temperature (optional feature)
Approvals MCERTS
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details
Electromagnetic Flowmeter, AquaMaster -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals Underwriters Laboratory; OIML / MID, WRAS, NSF, ACS, AS / NZS4020
View Details
Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details