ThermOmegaTech® Temperature Control Valve TV/HAT-RA

Description
Operation As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant outlet fluid temperature. Benefits Regulates coolant flow to maintain constant temperature Fully wetted actuator assures sensitivity to fluid temperature Unaffected by pressure variations Wide choice of set points Operates in any position Design Features Compact, low mass for fast response Corrosion resistant – Long service life Stainless steel body, fittings, spring and plug Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install Typical Applications The TV/HAT-RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the TV/HAT-RA valves open on rising temperatures, they can be used in many thermal relief valve applications.
Request a Quote Datasheet
Description
Operation As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant outlet fluid temperature. Benefits Regulates coolant flow to maintain constant temperature Fully wetted actuator assures sensitivity to fluid temperature Unaffected by pressure variations Wide choice of set points Operates in any position Design Features Compact, low mass for fast response Corrosion resistant – Long service life Stainless steel body, fittings, spring and plug Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install Typical Applications The TV/HAT-RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the TV/HAT-RA valves open on rising temperatures, they can be used in many thermal relief valve applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Control Valve - TV/HAT-RA - ThermOmegaTech®
Warminster, PA, United States
Temperature Control Valve
TV/HAT-RA
Temperature Control Valve TV/HAT-RA
Operation As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant outlet fluid temperature. Benefits Regulates coolant flow to maintain constant temperature Fully wetted actuator assures sensitivity to fluid temperature Unaffected by pressure variations Wide choice of set points Operates in any position Design Features Compact, low mass for fast response Corrosion resistant – Long service life Stainless steel body, fittings, spring and plug Ram-type plug for tight reliable shutoff Operates in narrow temperature band Easy to install Typical Applications The TV/HAT-RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the TV/HAT-RA valves open on rising temperatures, they can be used in many thermal relief valve applications.

Operation

As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature falls, the valve then modulates toward the closed position, reducing flow. This modulating action maintains a relatively constant outlet fluid temperature.

Benefits

  • Regulates coolant flow to maintain constant temperature
  • Fully wetted actuator assures sensitivity to fluid temperature
  • Unaffected by pressure variations
  • Wide choice of set points
  • Operates in any position

Design Features

  • Compact, low mass for fast response
  • Corrosion resistant – Long service life
  • Stainless steel body, fittings, spring and plug
  • Ram-type plug for tight reliable shutoff
  • Operates in narrow temperature band
  • Easy to install

Typical Applications

The TV/HAT-RA reverse acting valve may be used to regulate the flow of cooling water, glycol or other cooling media in applications requiring economical removal of heat from equipment or a process. Since the TV/HAT-RA valves open on rising temperatures, they can be used in many thermal relief valve applications.

Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number TV/HAT-RA
Product Name Temperature Control Valve
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Drain Tempering Valve - DTV - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Scald Protection Valve - IC/SP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  
View Details
Inline Temperature Control Valve - TV/HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details